1F (EDLC) Supercapacitor 6V Radial, Can 250mOhm @ 1kHz 1000 Hrs @ 65°C
Win Source Part Number: 1302728-SCMR18H105PS
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.846" (21.50mm)
Standard Package: 270
Capacitance: 1 F
Tolerance: 0%, +100%
Voltage - Rated: 6 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 250mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.728" L x 0.374" W (18.50mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: SCMR18H105MSBB0,478-
CAP, 1F, 6V, 20%, SUPER CAP, RADIAL; Capacitance:1F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:6.0V SCM Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:11.5mm; Lifetime @ Temperature:2000 hours @ RoHS Compliant: Yes
CAP 1F 0% +100% 6V T/H
CAP 1F 0% +100% 6V T/H
CAP 1F 0% +100% 6V T/H
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12174-ND | 1302728-SCMR18H105PSBB0 | 56AC6444 | SCMR18H105PSBB0 | SCMR18H105PSBB0 | SCMR18H105PSBB0 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 1F, 6V, 20%, Super Cap, Radial; Capacitance Kyocera Avx | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 0 (+/- %) | 100 (+/- %) | 100 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole | Through Hole; Through Hole |