Win Source Part Number: 1302689-SCMR18G604SR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.768" (19.50mm)
Standard Package: 230
Capacitance: 600 mF
Tolerance: -10%, +30%
Voltage - Rated: 7.5 V
Lead Spacing: 0.531" (13.50mm)
ESR (Equivalent Series Resistance): 225mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.945" L x 0.315" W (24.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: SCMR18G604MRBB0,478-
600mF (EDLC) Supercapacitor 7.5V Radial, Can 225mOhm @ 1kHz 1000 Hrs @ 65°C
CAP 600MF -10% +30% 7.5V T/H
CAP 600MF -10% +30% 7.5V T/H
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302689-SCMR18G604SRBB0 | 478-12182-ND | SCMR18G604SRBB0 | SCMR18G604SRBB0 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) |
| Capacitance Range | 600000 microF | 600000 microF | 600000 microF | 600000 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | |
| WVDC | 7.5 volts | 7.5 volts |