Kyocera Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR18F105PSBA0

Description
1F (EDLC) Supercapacitor 5.5V Radial, Can 250mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
1F (EDLC) Supercapacitor 5.5V Radial, Can 250mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-12173-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-12173-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-12173-ND
1F (EDLC) Supercapacitor 5.5V Radial, Can 250mOhm @ 1kHz 1000 Hrs @ 65°C

1F (EDLC) Supercapacitor 5.5V Radial, Can 250mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302730-SCMR18F105PSBA0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302730-SCMR18F105PSBA0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302730-SCMR18F105PSBA0
Win Source Part Number: 1302730-SCMR18F105PS BA0 Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCM Termination: PC Pins Package: Bulk Height - Seated (Max): 0.846" (21.50mm) Standard Package: 270 Capacitance: 1 F Tolerance: 0%, +100% Voltage - Rated: 5.5 V Lead Spacing: 0.453" (11.50mm) ESR (Equivalent Series Resistance): 250mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 65°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.728" L x 0.374" W (18.50mm x 9.50mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: KYOCERA AVX Other Names: SCMR18F105MSBA0,478- 12173,SCMR18F105MSBA 0

Win Source Part Number: 1302730-SCMR18F105PSBA0
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.846" (21.50mm)
Standard Package: 270
Capacitance: 1 F
Tolerance: 0%, +100%
Voltage - Rated: 5.5 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 250mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.728" L x 0.374" W (18.50mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: SCMR18F105MSBA0,478-12173,SCMR18F105MSBA0

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR18F105PSBA0 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR18F105PSBA0
Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR18F105PSBA0
CAP 1F 0% +100% 5.5V T/H

CAP 1F 0% +100% 5.5V T/H

Supplier's Site Datasheet
Cap, 1F, 5.5V, 20%, Super Cap, Radial; Capacitance Kyocera Avx - 56AC6443 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1F, 5.5V, 20%, Super Cap, Radial; Capacitance Kyocera Avx
56AC6443
Cap, 1F, 5.5V, 20%, Super Cap, Radial; Capacitance Kyocera Avx 56AC6443
CAP, 1F, 5.5V, 20%, SUPER CAP, RADIAL; Capacitance:1F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:6.0V SCM Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:11.5mm; Lifetime @ Temperature:2000 hours @ RoHS Compliant: Yes

CAP, 1F, 5.5V, 20%, SUPER CAP, RADIAL; Capacitance:1F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:6.0V SCM Series; Capacitance Tolerance:+100%, -0%; Lead Spacing:11.5mm; Lifetime @ Temperature:2000 hours @ RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR18F105PSBA0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR18F105PSBA0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR18F105PSBA0
CAP 1F 0% +100% 5.5V T/H

CAP 1F 0% +100% 5.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12173-ND 1302730-SCMR18F105PSBA0 SCMR18F105PSBA0 56AC6443 SCMR18F105PSBA0
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 1F, 5.5V, 20%, Super Cap, Radial; Capacitance Kyocera Avx Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.00E6 microF 1.00E6 microF 1.00E6 microF 1.00E6 microF 1.00E6 microF
Capacitance Tolerance 100 (+/- %) 100 (+/- %) 0 (+/- %) 100 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers