Cap Supercap 1F 5.5V 0% to 100% (16 X 8 X 18mm) Radial Plastic Oval Can 11.5mm 9uA 0.25 Ohm 1000h 65°C Bulk Product overview: SCMR18F105PRBA0 from AVX (KYOCERA AVX) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 9uA, 0.25 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 9uA, 0.25 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMR18F105PRBA0 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 61-SCMR18F105PRBA0 |
| Product Name | 5.5V 9uA 0.25 Ohm Interface Transceiver IC |
| Device Type | Transceiver |