Win Source Part Number: 1302682-SCMR18D105PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: Cable with Connector
Package: Tray
Height - Seated (Max): 7.087" (180.00mm)
Standard Package: 330
Capacitance: 1 F
Tolerance: 0%, +100%
Voltage - Rated: 5.4 V
ESR (Equivalent Series Resistance): 200mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: User Defined
Package / Case: Module
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 16.339" L x 7.480" W (415.00mm x 190.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCMR18D105PRTB0
CAP 1F 0% +100% 5.4V MODULE Product overview: SCMR18D105PRTB0 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.4V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMR18D105PRTB0 can be used for catalog matching and distributor lookup.
CAP 1F 0% +100% 5.4V MODULE
CAP 1F 0% +100% 5.4V MODULE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302682-SCMR18D105PRTB0 | 61-SCMR18D105PRTB0 | SCMR18D105PRTB0 | SCMR18D105PRTB0 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | 5.4V Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Single-Layer | Multilayer | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF |
| Capacitance Tolerance | 100 (+/- %) | 0 (+/- %) | 100 (+/- %) | |
| WVDC | 5.4 volts | 5.4 volts | 5.4 volts |