AVX Corporation 5.5V Capacitor SCMR16F474PSBA0

Description
CAP 470MF 0% +100% 5.5V MODULE Product overview: SCMR16F474PSBA0 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMR16F474PSBA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP 470MF 0% +100% 5.5V MODULE Product overview: SCMR16F474PSBA0 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMR16F474PSBA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V Capacitor - 61-SCMR16F474PSBA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Capacitor
61-SCMR16F474PSBA0
5.5V Capacitor 61-SCMR16F474PSBA0
CAP 470MF 0% +100% 5.5V MODULE Product overview: SCMR16F474PSBA0 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMR16F474PSBA0 can be used for catalog matching and distributor lookup.

CAP 470MF 0% +100% 5.5V MODULE Product overview: SCMR16F474PSBA0 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMR16F474PSBA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302702-SCMR16F474PSBA0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302702-SCMR16F474PSBA0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302702-SCMR16F474PSBA0
Win Source Part Number: 1302702-SCMR16F474PS BA0 Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCM Termination: Cable with Connector Package: Bulk Height - Seated (Max): 7.087" (180.00mm) Standard Package: 330 Capacitance: 470 mF Tolerance: 0%, +100% Voltage - Rated: 5.5 V Lifetime @ Temp.: 1000 Hrs @ 65°C Mounting Type: User Defined Package / Case: Module Temperature Range - Operating: -40°C ~ 65°C Dimension: 16.339" L x 7.480" W (415.00mm x 190.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-SCMR16F474PSBA0

Win Source Part Number: 1302702-SCMR16F474PSBA0
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: Cable with Connector
Package: Bulk
Height - Seated (Max): 7.087" (180.00mm)
Standard Package: 330
Capacitance: 470 mF
Tolerance: 0%, +100%
Voltage - Rated: 5.5 V
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: User Defined
Package / Case: Module
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 16.339" L x 7.480" W (415.00mm x 190.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCMR16F474PSBA0

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMR16F474PSBA0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMR16F474PSBA0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCMR16F474PSBA0
CAP 470MF 0% +100% 5.5V MODULE

CAP 470MF 0% +100% 5.5V MODULE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 61-SCMR16F474PSBA0 1302702-SCMR16F474PSBA0 SCMR16F474PSBA0
Product Name 5.5V Capacitor Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 470000 microF 470000 microF 470000 microF
Capacitance Tolerance 0 (+/- %) 100 (+/- %) 100 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details