Win Source Part Number: 1302708-SCMR14J334SS
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCM
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.689" (17.50mm)
Standard Package: 180
Capacitance: 330 mF
Tolerance: -10%, +30%
Voltage - Rated: 8.1 V
Lead Spacing: 0.453" (11.50mm)
ESR (Equivalent Series Resistance): 500mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.047" L x 0.374" W (26.60mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: SCMR14J334MSBA0,478-
330mF (EDLC) Supercapacitor 8.1V Radial, Can 500mOhm @ 1kHz 1000 Hrs @ 65°C
CAP 330MF -10% +30% 8.1V T/H
CAP, 0.33F, 8.1V, 20%, SUPER CAP, RADIAL; Capacitance:0.33F; Voltage Rating:8.1V; Capacitor Terminals:Radial Leaded; Product Range:9.0V SCM Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:11.5mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes
CAP 330MF -10% +30% 8.1V T/H
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302708-SCMR14J334SSBA0 | 478-12171-ND | SCMR14J334SSBA0 | 56AC6440 | SCMR14J334SSBA0 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 0.33F, 8.1V, 20%, Super Cap, Radial; Capacitance Kyocera Avx | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Single-Layer | Multilayer | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 330000 microF | 330000 microF | 330000 microF | 330000 microF | 330000 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | -10 (+/- %) | |
| WVDC | 8.1 volts | 8.1 volts | 8.1 volts |