Kyocera Corporation 8.1V 6uA 0.54 Ohm Interface Transceiver IC SCMR14J334SSBA0

Description
Cap Supercap 0.33F 8.1V -10% to 30% ( 26.6 X 9.5 X 16mm ) Radial Plastic Rectangular Can 13.5mm 6uA 0.54 Ohm 1000h 65°C Bulk Product overview: SCMR14J334SSBA0 from AVX (KYOCERA AVX) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.1V, 6uA, 0.54 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8.1V, 6uA, 0.54 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMR14J334SSBA0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Supercap 0.33F 8.1V -10% to 30% ( 26.6 X 9.5 X 16mm ) Radial Plastic Rectangular Can 13.5mm 6uA 0.54 Ohm 1000h 65°C Bulk Product overview: SCMR14J334SSBA0 from AVX (KYOCERA AVX) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.1V, 6uA, 0.54 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8.1V, 6uA, 0.54 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMR14J334SSBA0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCM series consists of series-connected super capacitor modules designed for pulse power, energy harvesting, and backup applications. The SCMR14J334SSBA0 variant is a plastic radial lead module with a diameter of 9.5 mm and length of 16 mm, rated for 8.1 V unbalanced or 6.9 V balanced operation, with a capacitance of 0.33 F and a tolerance of +30%/-10%. It has a maximum ESR of 1500 mΩ at 1000 Hz and a maximum leakage current of 6 µA at 72 hours. The module operates from -40°C to +85°C when biased at 6.9 V, and supports life cycle testing over 500,000 cycles. It is RoHS compliant, REACH compliant, halogen-free, and qualified to UL 810A standards. Soldering guidelines restrict body temperature to 350°C for no more than 4 seconds to avoid damage to the shrink wrap and safety vent.

Datasheet Summary
Powered by GS/AI

The SCM series consists of series-connected super capacitor modules designed for pulse power, energy harvesting, and backup applications. The SCMR14J334SSBA0 variant is a plastic radial lead module with a diameter of 9.5 mm and length of 16 mm, rated for 8.1 V unbalanced or 6.9 V balanced operation, with a capacitance of 0.33 F and a tolerance of +30%/-10%. It has a maximum ESR of 1500 mΩ at 1000 Hz and a maximum leakage current of 6 µA at 72 hours. The module operates from -40°C to +85°C when biased at 6.9 V, and supports life cycle testing over 500,000 cycles. It is RoHS compliant, REACH compliant, halogen-free, and qualified to UL 810A standards. Soldering guidelines restrict body temperature to 350°C for no more than 4 seconds to avoid damage to the shrink wrap and safety vent.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.1V 6uA 0.54 Ohm Interface Transceiver IC
61-SCMR14J334SSBA0
8.1V 6uA 0.54 Ohm Interface Transceiver IC 61-SCMR14J334SSBA0
Cap Supercap 0.33F 8.1V -10% to 30% ( 26.6 X 9.5 X 16mm ) Radial Plastic Rectangular Can 13.5mm 6uA 0.54 Ohm 1000h 65°C Bulk Product overview: SCMR14J334SSBA0 from AVX (KYOCERA AVX) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.1V, 6uA, 0.54 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8.1V, 6uA, 0.54 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMR14J334SSBA0 can be used for catalog matching and distributor lookup.

Cap Supercap 0.33F 8.1V -10% to 30% ( 26.6 X 9.5 X 16mm ) Radial Plastic Rectangular Can 13.5mm 6uA 0.54 Ohm 1000h 65°C Bulk Product overview: SCMR14J334SSBA0 from AVX (KYOCERA AVX) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.1V, 6uA, 0.54 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8.1V, 6uA, 0.54 Ohm, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCMR14J334SSBA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 61-SCMR14J334SSBA0
Product Name 8.1V 6uA 0.54 Ohm Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

CODECS - SI3000-C-GSR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Technology Serial
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701SA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers