Kyocera Corporation Supercapacitor, 0.47F, 5V, Radial; Capacitance Kyocera Avx SCMQ14C474PRBA0

Description
SUPERCAPACITOR, 0.47F, 5V, RADIAL; Capacitance:0.47F; Voltage(DC):5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:9mm; Lifetime @ Temperature:-; Capacitor Case / Package:Can; ESR:0.4ohm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
SUPERCAPACITOR, 0.47F, 5V, RADIAL; Capacitance:0.47F; Voltage(DC):5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:9mm; Lifetime @ Temperature:-; Capacitor Case / Package:Can; ESR:0.4ohm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitor, 0.47F, 5V, Radial; Capacitance Kyocera Avx - 21AJ9644 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.47F, 5V, Radial; Capacitance Kyocera Avx
21AJ9644
Supercapacitor, 0.47F, 5V, Radial; Capacitance Kyocera Avx 21AJ9644
SUPERCAPACITOR, 0.47F, 5V, RADIAL; Capacitance:0.47F; Voltage(DC):5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:9mm; Lifetime @ Temperature:-; Capacitor Case / Package:Can; ESR:0.4ohm; Qualification:- RoHS Compliant: Yes

SUPERCAPACITOR, 0.47F, 5V, RADIAL; Capacitance:0.47F; Voltage(DC):5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:9mm; Lifetime @ Temperature:-; Capacitor Case / Package:Can; ESR:0.4ohm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMQ14C474PRBA0 - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMQ14C474PRBA0
Electric Double Layer Capacitors (EDLC), Supercapacitors SCMQ14C474PRBA0
CAP 470MF 0% +100% 5V T/H

CAP 470MF 0% +100% 5V T/H

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMQ14C474PRBA0 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMQ14C474PRBA0
Electric Double Layer Capacitors (EDLC), Supercapacitors SCMQ14C474PRBA0
CAP 470MF 0% +100% 5V T/H

CAP 470MF 0% +100% 5V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCMQ14C474PRBA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCMQ14C474PRBA0
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCMQ14C474PRBA0
CAP 470MF 0% +100% 5V T/H

CAP 470MF 0% +100% 5V T/H

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 21AJ9644 SCMQ14C474PRBA0 SCMQ14C474PRBA0 SCMQ14C474PRBA0
Product Name Supercapacitor, 0.47F, 5V, Radial; Capacitance Kyocera Avx Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 470000 microF 470000 microF 470000 microF 470000 microF
Capacitance Tolerance 100 (+/- %) 100 (+/- %) 100 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1833092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105K500CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers