500F (EDLC) Supercapacitor 2.7V Radial, Can - 3 Lead 1.2mOhm @ 1kHz 2000 Hrs @ 65°C
Low ESR Cylindrical SuperCapacitors Product overview: SCCY83B507S3PBLE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCCY83B507S3PBLE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302766-SCCY83B507S3
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC LE
Termination: Quick Connect, Disconnect
Package: Bulk
Height - Seated (Max): 3.346" (85.00mm)
Standard Package: 32
Capacitance: 500 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.810" (20.57mm)
ESR (Equivalent Series Resistance): 1.2mOhm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 65°C
Mounting Type: Chassis Mount
Package / Case: Radial, Can - 3 Lead
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCCY83B507S3PBLE
SUPERCAP CYLINDRICAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SCCY83B507S3PBLE-ND | 61-SCCY83B507S3PBLE | 1302766-SCCY83B507S3PBLE | SCCY83B507S3PBLE |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | |
| Lead Style | Quick Connect, Disconnect | Radial | ||
| Mounting Style | Chassis Mount | Bolt-on; Radial, Can - 3 Lead |