Win Source Part Number: 1302770-SCCY69B407S3
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC LE
Termination: Quick Connect, Disconnect
Package: Bulk
Height - Seated (Max): 2.795" (71.00mm)
Standard Package: 40
Capacitance: 400 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.810" (20.57mm)
ESR (Equivalent Series Resistance): 1.3mOhm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 65°C
Mounting Type: Chassis Mount
Package / Case: Radial, Can - 3 Lead
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCCY69B407S3PBLE
400F (EDLC) Supercapacitor 2.7V Radial, Can - 3 Lead 1.3mOhm @ 1kHz 2000 Hrs @ 65°C
SUPERCAP CYLINDRICAL Product overview: SCCY69B407S3PBLE from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCCY69B407S3PBLE can be used for catalog matching and distributor lookup.
SUPERCAP CYLINDRICAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302770-SCCY69B407S3PBLE | 478-SCCY69B407S3PBLE-ND | 61-SCCY69B407S3PBLE | SCCY69B407S3PBLE |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) |
| Capacitance Range | 4.00E8 microF | 4.00E8 microF | 4.00E8 microF | |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | -10 (+/- %) | 30 (+/- %) |
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts |