KYOCERA AVX Components Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCX66B307S3PBLE

Description
Win Source Part Number: 1302771-SCCX66B307S3 PBLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: Quick Connect, Disconnect Package: Bulk Height - Seated (Max): 2.677" (68.00mm) Standard Package: 45 Capacitance: 300 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V Lead Spacing: 0.810" (20.57mm) ESR (Equivalent Series Resistance): 1.6mOhm @ 1kHz Lifetime @ Temp.: 2000 Hrs @ 65°C Mounting Type: Chassis Mount Package / Case: Radial, Can - 3 Lead Temperature Range - Operating: -40°C ~ 65°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-SCCX66B307S3PBLE
Request a Quote Datasheet
Description
Win Source Part Number: 1302771-SCCX66B307S3 PBLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: Quick Connect, Disconnect Package: Bulk Height - Seated (Max): 2.677" (68.00mm) Standard Package: 45 Capacitance: 300 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V Lead Spacing: 0.810" (20.57mm) ESR (Equivalent Series Resistance): 1.6mOhm @ 1kHz Lifetime @ Temp.: 2000 Hrs @ 65°C Mounting Type: Chassis Mount Package / Case: Radial, Can - 3 Lead Temperature Range - Operating: -40°C ~ 65°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-SCCX66B307S3PBLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302771-SCCX66B307S3PBLE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302771-SCCX66B307S3PBLE
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302771-SCCX66B307S3PBLE
Win Source Part Number: 1302771-SCCX66B307S3 PBLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: Quick Connect, Disconnect Package: Bulk Height - Seated (Max): 2.677" (68.00mm) Standard Package: 45 Capacitance: 300 F Tolerance: -10%, +30% Voltage - Rated: 2.7 V Lead Spacing: 0.810" (20.57mm) ESR (Equivalent Series Resistance): 1.6mOhm @ 1kHz Lifetime @ Temp.: 2000 Hrs @ 65°C Mounting Type: Chassis Mount Package / Case: Radial, Can - 3 Lead Temperature Range - Operating: -40°C ~ 65°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-SCCX66B307S3PBLE

Win Source Part Number: 1302771-SCCX66B307S3PBLE
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC LE
Termination: Quick Connect, Disconnect
Package: Bulk
Height - Seated (Max): 2.677" (68.00mm)
Standard Package: 45
Capacitance: 300 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.810" (20.57mm)
ESR (Equivalent Series Resistance): 1.6mOhm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 65°C
Mounting Type: Chassis Mount
Package / Case: Radial, Can - 3 Lead
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCCX66B307S3PBLE

Buy Now Datasheet
Low ESR Cylindrical SuperCapacitors Product overview: SCCX66B307S3PBLE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCCX66B307S3PBLE can be used for catalog matching and distributor lookup.

Low ESR Cylindrical SuperCapacitors Product overview: SCCX66B307S3PBLE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCCX66B307S3PBLE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCX66B307S3PBLE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCX66B307S3PBLE
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCX66B307S3PBLE
SUPERCAP CYLINDRICAL

SUPERCAP CYLINDRICAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1302771-SCCX66B307S3PBLE 61-SCCX66B307S3PBLE SCCX66B307S3PBLE
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Technology Multilayer Single-Layer
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 3.00E8 microF 3.00E8 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %)
WVDC 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details