Kyocera Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCS30B106PRB

Description
Win Source Part Number: 1302755-SCCS30B106PR B Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC Termination: PC Pins Package: Bulk Height - Seated (Max): 1.260" (32.00mm) Standard Package: 720 Capacitance: 10 F Tolerance: 0%, +100% Voltage - Rated: 2.7 V Lead Spacing: 0.217" (5.50mm) ESR (Equivalent Series Resistance): 40mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: SCCS30B106SRB,478-10 015
Request a Quote Datasheet
Description
Win Source Part Number: 1302755-SCCS30B106PR B Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC Termination: PC Pins Package: Bulk Height - Seated (Max): 1.260" (32.00mm) Standard Package: 720 Capacitance: 10 F Tolerance: 0%, +100% Voltage - Rated: 2.7 V Lead Spacing: 0.217" (5.50mm) ESR (Equivalent Series Resistance): 40mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: SCCS30B106SRB,478-10 015
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302755-SCCS30B106PRB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302755-SCCS30B106PRB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302755-SCCS30B106PRB
Win Source Part Number: 1302755-SCCS30B106PR B Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC Termination: PC Pins Package: Bulk Height - Seated (Max): 1.260" (32.00mm) Standard Package: 720 Capacitance: 10 F Tolerance: 0%, +100% Voltage - Rated: 2.7 V Lead Spacing: 0.217" (5.50mm) ESR (Equivalent Series Resistance): 40mOhm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 60°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: SCCS30B106SRB,478-10 015

Win Source Part Number: 1302755-SCCS30B106PRB
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 720
Capacitance: 10 F
Tolerance: 0%, +100%
Voltage - Rated: 2.7 V
Lead Spacing: 0.217" (5.50mm)
ESR (Equivalent Series Resistance): 40mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: SCCS30B106SRB,478-10015

Buy Now Datasheet
Supercapacitor, 10F, 2.7V, Radial; Capacitance Kyocera Avx - 21AJ9640 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 10F, 2.7V, Radial; Capacitance Kyocera Avx
21AJ9640
Supercapacitor, 10F, 2.7V, Radial; Capacitance Kyocera Avx 21AJ9640
SUPERCAPACITOR, 10F, 2.7V, RADIAL; Capacitance:10F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can RoHS Compliant: Yes

SUPERCAPACITOR, 10F, 2.7V, RADIAL; Capacitance:10F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000 hours @ 60°C; Capacitor Case / Package:Can RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCS30B106PRB - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCS30B106PRB
Electric Double Layer Capacitors (EDLC), Supercapacitors SCCS30B106PRB
CAPACITOR 10F 0% +100% 2.7V T/H

CAPACITOR 10F 0% +100% 2.7V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCS30B106PRB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCS30B106PRB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCS30B106PRB
CAPACITOR 10F 0% +100% 2.7V T/H

CAPACITOR 10F 0% +100% 2.7V T/H

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1302755-SCCS30B106PRB 21AJ9640 SCCS30B106PRB SCCS30B106PRB
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 10F, 2.7V, Radial; Capacitance Kyocera Avx Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Technology Multilayer Multilayer Single-Layer
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.00E7 microF 1.00E7 microF 1.00E7 microF 1.00E7 microF
Capacitance Tolerance 100 (+/- %) 100 (+/- %) 100 (+/- %)
WVDC 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details