Kyocera Corporation Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCR20B335PRTLE

Description
Win Source Part Number: 1302759-SCCR20B335PR TLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: PC Pins Package: Tray Height - Seated (Max): 0.846" (21.50mm) Standard Package: 2,652 Capacitance: 3.3 F Tolerance: 0%, +100% Voltage - Rated: 2.7 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 60mOhm @ 1kHz Lifetime @ Temp.: 2000 Hrs @ 65°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-SCCR20B335PRTLE
Request a Quote Datasheet
Description
Win Source Part Number: 1302759-SCCR20B335PR TLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: PC Pins Package: Tray Height - Seated (Max): 0.846" (21.50mm) Standard Package: 2,652 Capacitance: 3.3 F Tolerance: 0%, +100% Voltage - Rated: 2.7 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 60mOhm @ 1kHz Lifetime @ Temp.: 2000 Hrs @ 65°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-SCCR20B335PRTLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1302759-SCCR20B335PRTLE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1302759-SCCR20B335PRTLE
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1302759-SCCR20B335PRTLE
Win Source Part Number: 1302759-SCCR20B335PR TLE Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SCC LE Termination: PC Pins Package: Tray Height - Seated (Max): 0.846" (21.50mm) Standard Package: 2,652 Capacitance: 3.3 F Tolerance: 0%, +100% Voltage - Rated: 2.7 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 60mOhm @ 1kHz Lifetime @ Temp.: 2000 Hrs @ 65°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-SCCR20B335PRTLE

Win Source Part Number: 1302759-SCCR20B335PRTLE
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC LE
Termination: PC Pins
Package: Tray
Height - Seated (Max): 0.846" (21.50mm)
Standard Package: 2,652
Capacitance: 3.3 F
Tolerance: 0%, +100%
Voltage - Rated: 2.7 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 60mOhm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCCR20B335PRTLE

Buy Now Datasheet
SUPERCAP CYLINDRICAL Product overview: SCCR20B335PRTLE from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCCR20B335PRTLE can be used for catalog matching and distributor lookup.

SUPERCAP CYLINDRICAL Product overview: SCCR20B335PRTLE from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCCR20B335PRTLE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 478-SCCR20B335PRTLE-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
478-SCCR20B335PRTLE-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 478-SCCR20B335PRTLE-ND
3.3F (EDLC) Supercapacitor 2.7V Radial, Can 60mOhm @ 1kHz 2000 Hrs @ 65°C

3.3F (EDLC) Supercapacitor 2.7V Radial, Can 60mOhm @ 1kHz 2000 Hrs @ 65°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCR20B335PRTLE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCR20B335PRTLE
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SCCR20B335PRTLE
SUPERCAP CYLINDRICAL

SUPERCAP CYLINDRICAL

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - SCCR20B335PRTLE - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SCCR20B335PRTLE
Electric Double Layer Capacitors (EDLC), Supercapacitors SCCR20B335PRTLE
SUPERCAP CYLINDRICAL

SUPERCAP CYLINDRICAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1302759-SCCR20B335PRTLE 61-SCCR20B335PRTLE 478-SCCR20B335PRTLE-ND SCCR20B335PRTLE SCCR20B335PRTLE
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Technology Multilayer Single-Layer Multilayer
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 3.30E6 microF 3.30E6 microF 3.30E6 microF 3.30E6 microF
Capacitance Tolerance 100 (+/- %) 0 (+/- %) 100 (+/- %) 100 (+/- %)
WVDC 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers