The Super Capacitor, 2F, 2.7V, Radial (part number 84AJ1382) from Kyocera Avx is designed for high capacitance applications. It features a capacitance of 2 farads with a voltage rating of 2.7 volts and a tolerance of +100%/-0%. The capacitor is suitable for operating temperatures ranging from -40°C to +65°C at its rated voltage, and up to +85°C at a reduced voltage of 2.3V. This component exhibits low equivalent series resistance (ESR) of 0.1 ohm, which enhances its pulse power handling capabilities. It is ideal for applications requiring instantaneous power delivery, such as camera flash systems, energy harvesting, and backup power solutions. The capacitor is also RoHS compliant and can be used in various soldering processes. Engineers should consider this super capacitor for projects that demand reliable performance in energy storage and quick discharge scenarios.
Win Source Part Number: 1035565-SCCR16B205PR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.709" (18.00mm)
Standard Package: 2,000
Capacitance: 2 F
Tolerance: 0%, +100%
Voltage - Rated: 2.7 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 100mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: SCCR16B205SRB,478-10
CAPACITOR 2F 0% +100% 2.7V T/H
CAPACITOR 2F 0% +100% 2.7V T/H
SUPER CAPACITOR, 2F, 2.7V, RADIAL; Capacitance:2F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:0%, +100%; Lead Spacing:3.2mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.1ohm RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1035565-SCCR16B205PRB | SCCR16B205PRB | SCCR16B205PRB | 84AJ1382 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Super Capacitor, 2F, 2.7V, Radial; Capacitance Kyocera Avx |
| Technology | Multilayer | Single-Layer | Multilayer | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Capacitance Range | 2.00E6 microF | 2.00E6 microF | 2.00E6 microF | 2.00E6 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) | |
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts |