The SCCQ15B125SRB is a cylindrical supercapacitor from Lingto Electronic Limited, featuring a rated capacitance of 1.2F with a tolerance of ±20%. It operates at a maximum voltage of 2.7V and can withstand temperatures ranging from -40°C to +65°C. The device is designed for high pulse power applications, characterized by low equivalent series resistance (ESR) and low leakage current, making it suitable for energy harvesting, UPS systems, and various pulse power applications. This supercapacitor is tested for reliability under various conditions, including life cycle, high temperature load life, and humidity resistance. It is compatible with hand soldering and wave soldering processes, provided that appropriate precautions are taken. The SCCQ15B125SRB is also RoHS compliant and lead-free, aligning with modern environmental standards. Its compact design and robust performance make it a viable option for engineers seeking reliable energy storage solutions in their projects.
High Capacitance Cylindrical SuperCapacitors Product overview: SCCQ15B125SRB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-SCCQ15B125SRB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302756-SCCQ15B125SR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 3,000
Capacitance: 1.2 F
Tolerance: -10%, +30%
Voltage - Rated: 2.7 V
Lead Spacing: 0.091" (2.30mm)
ESR (Equivalent Series Resistance): 240mOhm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 65°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-SCCQ15B125SRB
1.2F (EDLC) Supercapacitor 2.7V Radial, Can 240mOhm @ 1kHz 2000 Hrs @ 65°C
SUPERCAP CYLINDRICAL
SUPERCAP CYLINDRICAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-SCCQ15B125SRB | 1302756-SCCQ15B125SRB | 478-SCCQ15B125SRB-ND | SCCQ15B125SRB | SCCQ15B125SRB |
| Product Name | Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts | ||
| Packing Method | Bulk | Bulk | Bulk; Bulk | ||
| Technology | Multilayer | Multilayer | Single-Layer |