KYOCERA AVX Components Corporation Ceramic Capacitors SA405C154KAA

Description
0.15µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.15µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA405C154KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA405C154KAA-ND
Ceramic Capacitors SA405C154KAA-ND
0.15µF ±10% 50V Ceramic Capacitor X7R Axial

0.15µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - SA405C154KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA405C154KAA
Ceramic Capacitors SA405C154KAA
CAP CER 0.15UF 50V X7R AXIAL

CAP CER 0.15UF 50V X7R AXIAL

Supplier's Site Datasheet
Capacitor Ceramic 0.15Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 53J8351 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
53J8351
Capacitor Ceramic 0.15Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx 53J8351
CAPACITOR CERAMIC 0.15UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:3.81mm RoHS Compliant: No

CAPACITOR CERAMIC 0.15UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:3.81mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA405C154KAA-ND SA405C154KAA 53J8351
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.15Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - P40G103J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers