KYOCERA AVX Components Corporation 0.47UF 100V Capacitor SA401E474ZAA

Description
CAP CER 0.47UF 100V Z5U AXIAL Product overview: SA401E474ZAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA401E474ZAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.47UF 100V Z5U AXIAL Product overview: SA401E474ZAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA401E474ZAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF 100V Capacitor
60-SA401E474ZAA
0.47UF 100V Capacitor 60-SA401E474ZAA
CAP CER 0.47UF 100V Z5U AXIAL Product overview: SA401E474ZAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA401E474ZAA can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 100V Z5U AXIAL Product overview: SA401E474ZAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA401E474ZAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SA401E474ZAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA401E474ZAA-ND
Ceramic Capacitors SA401E474ZAA-ND
0.47µF -20%, +80% 100V Ceramic Capacitor Z5U Axial

0.47µF -20%, +80% 100V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1304197-SA401E474ZAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304197-SA401E474ZAA
Capacitors - Ceramic Capacitors 1304197-SA401E474ZAA
Win Source Part Number: 1304197-SA401E474ZAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 Capacitance: 0.47 µF Tolerance: -20%, +80% Voltage - Rated: 100V Temperature Coefficient: Z5U Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.150" Dia x 0.400" L (3.81mm x 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1304197-SA401E474ZAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Capacitance: 0.47 µF
Tolerance: -20%, +80%
Voltage - Rated: 100V
Temperature Coefficient: Z5U
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.150" Dia x 0.400" L (3.81mm x 10.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Cap,ceramic,470000Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,z5U-Tc Code Rohs Compliant Kyocera Avx - 53J8338 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,470000Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,z5U-Tc Code Rohs Compliant Kyocera Avx
53J8338
Cap,ceramic,470000Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,z5U-Tc Code Rohs Compliant Kyocera Avx 53J8338
CAP,Ceramic,470000pF ,100VDC,.5-pF Tol,.5+pf Tol,20-% Tol,20+% Tol,Z5U-TC Code RoHS Compliant: No

CAP,Ceramic,470000pF,100VDC,.5-pF Tol,.5+pf Tol,20-% Tol,20+% Tol,Z5U-TC Code RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SA401E474ZAA SA401E474ZAA-ND 1304197-SA401E474ZAA 53J8338
Product Name 0.47UF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,470000Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,20-% Tol,20+% Tol,z5U-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C1206C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details