Kyocera Corporation Ceramic Capacitors SA305E105ZAA

Description
1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA305E105ZAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA305E105ZAA-ND
Ceramic Capacitors SA305E105ZAA-ND
1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number SA305E105ZAA-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details