Kyocera Corporation Ceramic Capacitors SA301C473KAA

Description
0.047µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA301C473KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA301C473KAA-ND
Ceramic Capacitors SA301C473KAA-ND
0.047µF ±10% 100V Ceramic Capacitor X7R Axial

0.047µF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - SA301C473KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA301C473KAA
Ceramic Capacitors SA301C473KAA
CAP CER 0.047UF 100V X7R AXIAL

CAP CER 0.047UF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitor Ceramic 0.047Uf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx - 53J8252 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx
53J8252
Capacitor Ceramic 0.047Uf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx 53J8252
CAPACITOR CERAMIC 0.047UF 100V, X7R, 10%, AXIAL; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

CAPACITOR CERAMIC 0.047UF 100V, X7R, 10%, AXIAL; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA301C473KAA-ND SA301C473KAA 53J8252
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.047Uf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Axial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details