Win Source Part Number: 1304453-SA301C104KAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 5,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" Dia x 0.290" L (3.81mm x 7.37mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Other Names: 478-3146-2,478-3146-
0.1µF ±10% 100V Ceramic Capacitor X7R Axial
0.1µF ±10% 100V Ceramic Capacitor X7R Axial
AVX SA Series axial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 200 V and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Axial construction allows the customer to shape the part to fit almost any design. Voltage Range 10 V dc to 200 VDC.Temperature range up to 125°C. Capacitance Range: 1 pF to 1 µF.
Capacitance = 100nF
Voltage = 100V dc
Package/Case = SA30
Mounting Type = Through Hole
Dielectric = X7R
Tolerance = ±10%
Dimensions = 3.81 (Dia.) x 7.37mm
Length = 7.37mm
Diameter = 3.81mm
Series = SA
AVX SA Series axial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 200 V and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Axial construction allows the customer to shape the part to fit almost any design. Voltage Range 10 V dc to 200 VDC.Temperature range up to 125°C. Capacitance Range: 1 pF to 1 µF.
Capacitance = 100nF
Voltage = 100V dc
Package/Case = SA30
Mounting Type = Through Hole
Dielectric = X7R
Tolerance = ±10%
Dimensions = 3.81 (Dia.) x 7.37mm
Length = 7.37mm
Diameter = 3.81mm
Series = SA
CERAMIC CAPACITOR 0.1UF 100V, X7R, 10%, AXIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Range:SpinGuard SA Series RoHS Compliant: Yes
CERAMIC CAPACITOR 0.1UF 100V, X7R, 10%, AXIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:3.81mmRoHS Compliant: Yes
Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 1304453-SA301C104KAR | 478-3146-2-ND | 1441866 | 96M0971 | 56K3464 |
Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.1Uf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx | Ceramic Capacitor 0.1Uf 100V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
WVDC | 100 volts | 100 volts | 100 volts | 100 volts | |
WVAC | 100 volts | 100 volts |