Kyocera Corporation Capacitors - Ceramic Capacitors SA301A222JAR

Description
Win Source Part Number: 1304427-SA301A222JAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 5,000 Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" Dia x 0.290" L (3.81mm x 7.37mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX Other Names: 478-10995-1,478-1099 5-2,SA301A222JAR
Request a Quote Datasheet
Description
Win Source Part Number: 1304427-SA301A222JAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 5,000 Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" Dia x 0.290" L (3.81mm x 7.37mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX Other Names: 478-10995-1,478-1099 5-2,SA301A222JAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1304427-SA301A222JAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304427-SA301A222JAR
Capacitors - Ceramic Capacitors 1304427-SA301A222JAR
Win Source Part Number: 1304427-SA301A222JAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 5,000 Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" Dia x 0.290" L (3.81mm x 7.37mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX Other Names: 478-10995-1,478-1099 5-2,SA301A222JAR

Win Source Part Number: 1304427-SA301A222JAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 5,000
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" Dia x 0.290" L (3.81mm x 7.37mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Other Names: 478-10995-1,478-10995-2,SA301A222JAR

Buy Now Datasheet
Singapore, Singapore
0.0022uF 100V Capacitor
60-SA301A222JAR
0.0022uF 100V Capacitor 60-SA301A222JAR
Cap Ceramic 0.0022uF 100V C0G 5% Axial 125°C T/R Product overview: SA301A222JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA301A222JAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 100V C0G 5% Axial 125°C T/R Product overview: SA301A222JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA301A222JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-10995-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10995-2-ND
Ceramic Capacitors 478-10995-2-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 478-10995-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10995-1-ND
Ceramic Capacitors 478-10995-1-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitor 2200Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx - 56K3463 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx
56K3463
Ceramic Capacitor 2200Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx 56K3463
CERAMIC CAPACITOR 2200PF 100V, C0G, 5%, AXIAL, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Width:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 100V, C0G, 5%, AXIAL, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1304427-SA301A222JAR 60-SA301A222JAR 478-10995-2-ND 56K3463
Product Name Capacitors - Ceramic Capacitors 0.0022uF 100V Capacitor Ceramic Capacitors Ceramic Capacitor 2200Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details