Kyocera Corporation 0.22UF 50V Capacitor SA205E224MAC

Description
CAP CER 0.22UF 50V Z5U AXIAL Product overview: SA205E224MAC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA205E224MAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 50V Z5U AXIAL Product overview: SA205E224MAC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA205E224MAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 50V Capacitor
60-SA205E224MAC
0.22UF 50V Capacitor 60-SA205E224MAC
CAP CER 0.22UF 50V Z5U AXIAL Product overview: SA205E224MAC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA205E224MAC can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 50V Z5U AXIAL Product overview: SA205E224MAC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA205E224MAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SA205E224MAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA205E224MAC-ND
Ceramic Capacitors SA205E224MAC-ND
0.22µF ±20% 50V Ceramic Capacitor Z5U Axial

0.22µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1304602-SA205E224MAC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304602-SA205E224MAC
Capacitors - Ceramic Capacitors 1304602-SA205E224MAC
Win Source Part Number: 1304602-SA205E224MAC Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Box (TB) Applications: General Purpose Standard Package: 4,000 Capacitance: 0.22 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.100" Dia x 0.260" L (2.54mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1304602-SA205E224MAC
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.100" Dia x 0.260" L (2.54mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA205E224MAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA205E224MAC
Capacitors - Ceramic Capacitors SA205E224MAC
CAP CER 0.22UF 50V Z5U AXIAL

CAP CER 0.22UF 50V Z5U AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SA205E224MAC SA205E224MAC-ND 1304602-SA205E224MAC SA205E224MAC
Product Name 0.22UF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C332J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details