Kyocera Corporation Ceramic Capacitors SA205C563JAR

Description
0.056µF ±5% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.056µF ±5% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA205C563JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA205C563JAR-ND
Ceramic Capacitors SA205C563JAR-ND
0.056µF ±5% 50V Ceramic Capacitor X7R Axial

0.056µF ±5% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 0.056Uf 50V, X7R, 5%, Axial; Capacitance Kyocera Avx - 65M2128 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.056Uf 50V, X7R, 5%, Axial; Capacitance Kyocera Avx
65M2128
Capacitor Ceramic 0.056Uf 50V, X7R, 5%, Axial; Capacitance Kyocera Avx 65M2128
CAPACITOR CERAMIC 0.056UF 50V, X7R, 5%, AXIAL; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.056UF 50V, X7R, 5%, AXIAL; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SA205C563JAR-ND 65M2128
Product Name Ceramic Capacitors Capacitor Ceramic 0.056Uf 50V, X7R, 5%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details