Kyocera Corporation Ceramic Capacitors SA205C104KAA

Description
0.1µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2436-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2436-2-ND
Ceramic Capacitors 478-2436-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Axial

0.1µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA205C104KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SA205C104KAA
Capacitors - Ceramic Capacitors SA205C104KAA
CAP CER 0.1UF 50V X7R AXIAL

CAP CER 0.1UF 50V X7R AXIAL

Supplier's Site
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Kyocera Avx - 53J8185 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Kyocera Avx
53J8185
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Kyocera Avx 53J8185
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-2436-2-ND SA205C104KAA 53J8185
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers