Kyocera Corporation Ceramic Capacitors SA205A222JAA

Description
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA205A222JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA205A222JAA-ND
Ceramic Capacitors SA205A222JAA-ND
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

2200pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitor 2200Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx - 53J8179 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx
53J8179
Ceramic Capacitor 2200Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx 53J8179
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, AXIAL, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: No

CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, AXIAL, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SA205A222JAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA205A222JAA
Capacitors - Ceramic Capacitors SA205A222JAA
CAP CER 2200PF 50V NP0 AXIAL

CAP CER 2200PF 50V NP0 AXIAL

Supplier's Site
Ceramic Capacitors - SA205A222JAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA205A222JAA
Ceramic Capacitors SA205A222JAA
CAP CER 2200PF 50V NP0 AXIAL

CAP CER 2200PF 50V NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SA205A222JAA-ND 53J8179 SA205A222JAA SA205A222JAA
Product Name Ceramic Capacitors Ceramic Capacitor 2200Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 125HC1500K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers