Kyocera Corporation Ceramic Capacitors SA201E473MAA

Description
0.047µF ±20% 100V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.047µF ±20% 100V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA201E473MAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA201E473MAA-ND
Ceramic Capacitors SA201E473MAA-ND
0.047µF ±20% 100V Ceramic Capacitor Z5U Axial

0.047µF ±20% 100V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA201E473MAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA201E473MAA
Capacitors - Ceramic Capacitors SA201E473MAA
CAP CER 0.047UF 100V Z5U AXIAL

CAP CER 0.047UF 100V Z5U AXIAL

Supplier's Site
Capacitor Ceramic 0.047Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx - 53J8166 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx
53J8166
Capacitor Ceramic 0.047Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx 53J8166
CAPACITOR CERAMIC 0.047UF 100V, Z5U, 20%, AXIAL; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

CAPACITOR CERAMIC 0.047UF 100V, Z5U, 20%, AXIAL; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA201E473MAA-ND SA201E473MAA 53J8166
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.047Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details