Kyocera Corporation Ceramic Capacitors SA115E334ZAC

Description
0.33µF -20%, +80% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.33µF -20%, +80% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA115E334ZAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA115E334ZAC-ND
Ceramic Capacitors SA115E334ZAC-ND
0.33µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

0.33µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA115E334ZAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA115E334ZAC
Capacitors - Ceramic Capacitors SA115E334ZAC
CAP CER 0.33UF 50V Z5U AXIAL

CAP CER 0.33UF 50V Z5U AXIAL

Supplier's Site
Ceramic Capacitors - SA115E334ZAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA115E334ZAC
Ceramic Capacitors SA115E334ZAC
CAP CER 0.33UF 50V Z5U AXIAL

CAP CER 0.33UF 50V Z5U AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number SA115E334ZAC-ND SA115E334ZAC SA115E334ZAC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers