Kyocera Corporation Ceramic Capacitors SA115C473KAA

Description
0.047µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA115C473KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA115C473KAA-ND
Ceramic Capacitors SA115C473KAA-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Axial

0.047µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx - 53J8112 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx
53J8112
Capacitor Ceramic 0.047Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx 53J8112
CAPACITOR CERAMIC 0.047UF 50V, X7R, 10%, AXIAL; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

CAPACITOR CERAMIC 0.047UF 50V, X7R, 10%, AXIAL; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SA115C473KAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA115C473KAA
Capacitors - Ceramic Capacitors SA115C473KAA
CAP CER 0.047UF 50V X7R AXIAL

CAP CER 0.047UF 50V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SA115C473KAA-ND 53J8112 SA115C473KAA
Product Name Ceramic Capacitors Capacitor Ceramic 0.047Uf 50V, X7R, 10%, Axial; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details