Kyocera Corporation Ceramic Capacitors SA111E104MAA

Description
0.1µF ±20% 100V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.1µF ±20% 100V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SA111E104MAATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SA111E104MAATR-ND
Ceramic Capacitors 478-SA111E104MAATR-ND
0.1µF ±20% 100V Ceramic Capacitor Z5U Axial

0.1µF ±20% 100V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1304281-SA111E104MAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304281-SA111E104MAA
Capacitors - Ceramic Capacitors 1304281-SA111E104MAA
Win Source Part Number: 1304281-SA111E104MAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: Z5U Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.120" Dia x 0.170" L (3.05mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX Other Names: 478-2438-1,478-2438- 2 RoHS Status: RoHS non-compliant

Win Source Part Number: 1304281-SA111E104MAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: Z5U
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.120" Dia x 0.170" L (3.05mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Other Names: 478-2438-1,478-2438-2
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
0.1UF 100V Capacitor
60-SA111E104MAA
0.1UF 100V Capacitor 60-SA111E104MAA
CAP CER 0.1UF 100V Z5U AXIAL Product overview: SA111E104MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA111E104MAA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V Z5U AXIAL Product overview: SA111E104MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA111E104MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.1Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx - 53J8095 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx
53J8095
Capacitor Ceramic 0.1Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx 53J8095
CAPACITOR CERAMIC 0.1UF 100V, Z5U, 20%, AXIAL; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

CAPACITOR CERAMIC 0.1UF 100V, Z5U, 20%, AXIAL; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-SA111E104MAATR-ND 1304281-SA111E104MAA 60-SA111E104MAA 53J8095
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.1UF 100V Capacitor Capacitor Ceramic 0.1Uf 100V, Z5U, 20%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - M39014/021418 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details