Kyocera Corporation Ceramic Capacitors SA111C223KAR

Description
0.022µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA111C223KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA111C223KAR-ND
Ceramic Capacitors SA111C223KAR-ND
0.022µF ±10% 100V Ceramic Capacitor X7R Axial

0.022µF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx - 65M2093 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx
65M2093
Capacitor Ceramic 0.022Uf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx 65M2093
CAPACITOR CERAMIC 0.022UF 100V, X7R, 10%, AXIAL; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 100V, X7R, 10%, AXIAL; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SA111C223KAR-ND 65M2093
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 100V, X7R, 10%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details