CAP CER 0.047UF 50V Z5U AXIAL
0.047µF ±20% 50V Ceramic Capacitor Z5U Axial
Z5U dielectric. SpinGuard® Conformally coated. Epoxy Case Material. Flame Retardant
Capacitance = 47nF
Voltage = 50V dc
Mounting Type = Through Hole
Dielectric = Z5U
Tolerance = ±20%
Dimensions = 2.54 (Dia.) x 4.32mm
Length = 4.32mm
Diameter = 2.54mm
Series = SA
Tolerance Minus = -20%
Z5U dielectric. SpinGuard® Conformally coated. Epoxy Case Material. Flame Retardant
Capacitance = 47nF
Voltage = 50V dc
Mounting Type = Through Hole
Dielectric = Z5U
Tolerance = ±20%
Dimensions = 2.54 (Dia.) x 4.32mm
Length = 4.32mm
Diameter = 2.54mm
Series = SA
Tolerance Minus = -20%
Delivery on production packaging - Tape. This product is non-returnable.
Acme Chip Technology Co., Limited | DigiKey | RS Components, Ltd. | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | SA105E473MARC | SA105E473MARC-ND | 5373482 |
Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor |
Technology | Single-Layer | Multilayer | |
Applications | General Purpose; General Purpose | General Purpose | |
Capacitance Type | Fixed | Fixed | |
Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) |