AVX Corporation Ceramic Capacitors - SA105E223MAR SA105E223MAR

Description
Manufacturer: AVX Corporation Win Source Part Number: 1094259-SA105E223MAR Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Through Hole Capacitance: 0.022μF Tolerance: ±20% Temperature Coefficient: Z5U Categories: Capacitors Status: Active Temperature Range - Operating: 10°C to 85°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1094259-SA105E223MAR Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Through Hole Capacitance: 0.022μF Tolerance: ±20% Temperature Coefficient: Z5U Categories: Capacitors Status: Active Temperature Range - Operating: 10°C to 85°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA105E223MAR - 1094259-SA105E223MAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SA105E223MAR
1094259-SA105E223MAR
Ceramic Capacitors - SA105E223MAR 1094259-SA105E223MAR
Manufacturer: AVX Corporation Win Source Part Number: 1094259-SA105E223MAR Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Through Hole Capacitance: 0.022μF Tolerance: ±20% Temperature Coefficient: Z5U Categories: Capacitors Status: Active Temperature Range - Operating: 10°C to 85°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1094259-SA105E223MAR
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Through Hole
Capacitance: 0.022μF
Tolerance: ±20%
Temperature Coefficient: Z5U
Categories: Capacitors
Status: Active
Temperature Range - Operating: 10°C to 85°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 478-SA105E223MARTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SA105E223MARTR-ND
Ceramic Capacitors 478-SA105E223MARTR-ND
0.022µF ±20% 50V Ceramic Capacitor Z5U Axial

0.022µF ±20% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 1094259-SA105E223MAR 478-SA105E223MARTR-ND
Product Name Ceramic Capacitors - SA105E223MAR Ceramic Capacitors
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - C1206C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details