Kyocera Corporation Ceramic Capacitors SA105E104ZAA

Description
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2441-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2441-2-ND
Ceramic Capacitors 478-2441-2-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - 478-2441-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2441-1-ND
Ceramic Capacitors 478-2441-1-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Ceramic Capacitors - SA105E104ZAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA105E104ZAA
Ceramic Capacitors SA105E104ZAA
CAP CER 0.1UF 50V Z5U AXIAL

CAP CER 0.1UF 50V Z5U AXIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 50V, Z5U, +80,-20%, Axial, Full Reel; Capacitance Kyocera Avx - 07H7640 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Z5U, +80,-20%, Axial, Full Reel; Capacitance Kyocera Avx
07H7640
Ceramic Capacitor 0.1Uf, 50V, Z5U, +80,-20%, Axial, Full Reel; Capacitance Kyocera Avx 07H7640
CERAMIC CAPACITOR 0.1UF, 50V, Z5U, +80,-20%, AXIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:-; Product Diameter:2.54mm RoHS Compliant: No

CERAMIC CAPACITOR 0.1UF, 50V, Z5U, +80,-20%, AXIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:-; Product Diameter:2.54mm RoHS Compliant: No

Supplier's Site
Ceramic Capacitor 0.1Uf, 50V, Z5U, +80,-20%, Axial; Capacitance Kyocera Avx - 60R5803 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, Z5U, +80,-20%, Axial; Capacitance Kyocera Avx
60R5803
Ceramic Capacitor 0.1Uf, 50V, Z5U, +80,-20%, Axial; Capacitance Kyocera Avx 60R5803
CERAMIC CAPACITOR 0.1UF, 50V, Z5U, +80,-20%, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:-; Product Range:SpinGuard SA Series RoHS Compliant: No

CERAMIC CAPACITOR 0.1UF, 50V, Z5U, +80,-20%, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:-; Product Range:SpinGuard SA Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-2441-2-ND SA105E104ZAA 07H7640
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.1Uf, 50V, Z5U, +80,-20%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - C11CF270J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details