AVX Corporation Capacitance Kyocera Avx SA105E104MAA.

Description
Capacitance:0.1µF; Voltage Rating:50V; Capacitance Tolerance:± 20%; Series Name:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
Capacitance:0.1µF; Voltage Rating:50V; Capacitance Tolerance:± 20%; Series Name:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 28AC1959 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
28AC1959
Capacitance Kyocera Avx 28AC1959
Capacitance:0.1µF; Voltage Rating:50V; Capacitance Tolerance:± 20%; Series Name:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Capacitance:0.1µF; Voltage Rating:50V; Capacitance Tolerance:± 20%; Series Name:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC1959
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers