AVX Corporation Ceramic Capacitor 0.01Uf 50V, X7R, 20%, Axial; Capacitance Kyocera Avx SA105C103MAR.

Description
CERAMIC CAPACITOR 0.01UF 50V, X7R, 20%, AXIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:SpinGuard SA Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.01UF 50V, X7R, 20%, AXIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:SpinGuard SA Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 0.01µF (10,000 pF) with a voltage rating of 50V features an X7R dielectric and a capacitance tolerance of ±20%. It is designed with axial leads, making it suitable for various electronic applications. The capacitor is part of the SpinGuard SA Series and is RoHS compliant, ensuring it meets environmental standards. The product is constructed with a flame-retardant epoxy case and solderable leads, which facilitate easy integration into circuits. This capacitor is ideal for engineers seeking reliable performance in applications requiring stable capacitance over a range of temperatures.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 0.01µF (10,000 pF) with a voltage rating of 50V features an X7R dielectric and a capacitance tolerance of ±20%. It is designed with axial leads, making it suitable for various electronic applications. The capacitor is part of the SpinGuard SA Series and is RoHS compliant, ensuring it meets environmental standards. The product is constructed with a flame-retardant epoxy case and solderable leads, which facilitate easy integration into circuits. This capacitor is ideal for engineers seeking reliable performance in applications requiring stable capacitance over a range of temperatures.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 50V, X7R, 20%, Axial; Capacitance Kyocera Avx - 29AC9988 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, X7R, 20%, Axial; Capacitance Kyocera Avx
29AC9988
Ceramic Capacitor 0.01Uf 50V, X7R, 20%, Axial; Capacitance Kyocera Avx 29AC9988
CERAMIC CAPACITOR 0.01UF 50V, X7R, 20%, AXIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:SpinGuard SA Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 50V, X7R, 20%, AXIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:SpinGuard SA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC9988
Product Name Ceramic Capacitor 0.01Uf 50V, X7R, 20%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers