Kyocera Corporation Ceramic Capacitors SA105C102KAR

Description
1000pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10987-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10987-1-ND
Ceramic Capacitors 478-10987-1-ND
1000pF ±10% 50V Ceramic Capacitor X7R Axial

1000pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 478-10987-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10987-2-ND
Ceramic Capacitors 478-10987-2-ND
1000pF ±10% 50V Ceramic Capacitor X7R Axial

1000pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA105C102KAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA105C102KAR
Capacitors - Ceramic Capacitors SA105C102KAR
CAP CER 1000PF 50V X7R AXIAL

CAP CER 1000PF 50V X7R AXIAL

Supplier's Site
Ceramic Capacitor 1000Pf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx - 65M2058 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
65M2058
Ceramic Capacitor 1000Pf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx 65M2058
CERAMIC CAPACITOR 1000PF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10987-1-ND SA105C102KAR 65M2058
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 1000Pf 50V, X7R, 10%, Axial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details