Kyocera Corporation Ceramic Capacitors SA102C682JAA

Description
6800pF ±5% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
6800pF ±5% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA102C682JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102C682JAA-ND
Ceramic Capacitors SA102C682JAA-ND
6800pF ±5% 200V Ceramic Capacitor X7R Axial

6800pF ±5% 200V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 6800Pf 200V, X7R, 5%, Axial; Capacitance Kyocera Avx - 53J8006 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf 200V, X7R, 5%, Axial; Capacitance Kyocera Avx
53J8006
Capacitor Ceramic 6800Pf 200V, X7R, 5%, Axial; Capacitance Kyocera Avx 53J8006
CAPACITOR CERAMIC 6800PF 200V, X7R, 5%, AXIAL; Capacitance:6800pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

CAPACITOR CERAMIC 6800PF 200V, X7R, 5%, AXIAL; Capacitance:6800pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SA102C682JAA-ND 53J8006
Product Name Ceramic Capacitors Capacitor Ceramic 6800Pf 200V, X7R, 5%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details