Kyocera Corporation Ceramic Capacitors SA102C332KAR

Description
3300pF ±10% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
3300pF ±10% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA102C332KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102C332KAR-ND
Ceramic Capacitors SA102C332KAR-ND
3300pF ±10% 200V Ceramic Capacitor X7R Axial

3300pF ±10% 200V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor Ceramic 3300Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx - 56K3436 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx
56K3436
Capacitor Ceramic 3300Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx 56K3436
CAPACITOR CERAMIC 3300PF 200V, X7R, 10%, AXIAL; Capacitance:3300pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF 200V, X7R, 10%, AXIAL; Capacitance:3300pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - SA102C332KAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA102C332KAR
Capacitors - Ceramic Capacitors SA102C332KAR
CAP CER 3300PF 200V X7R AXIAL

CAP CER 3300PF 200V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SA102C332KAR-ND 56K3436 SA102C332KAR
Product Name Ceramic Capacitors Capacitor Ceramic 3300Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - C0805C220J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details