KYOCERA AVX Components Corporation Ceramic Capacitors SA102C222JAR

Description
2200pF ±5% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
2200pF ±5% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA102C222JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102C222JAR-ND
Ceramic Capacitors SA102C222JAR-ND
2200pF ±5% 200V Ceramic Capacitor X7R Axial

2200pF ±5% 200V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - SA102C222JAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA102C222JAR
Ceramic Capacitors SA102C222JAR
CAP CER 2200PF 200V X7R AXIAL

CAP CER 2200PF 200V X7R AXIAL

Supplier's Site Datasheet
Spinguard / T&r Rohs Compliant Kyocera Avx - 21T7408 - Newark, An Avnet Company
Chicago, IL, United States
Spinguard / T&r Rohs Compliant Kyocera Avx
21T7408
Spinguard / T&r Rohs Compliant Kyocera Avx 21T7408
SPINGUARD / T&R ROHS COMPLIANT: YES

SPINGUARD / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SA102C222JAR-ND SA102C222JAR 21T7408
Product Name Ceramic Capacitors Ceramic Capacitors Spinguard / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers