Kyocera Corporation 220PF 200V Capacitor SA102C221KAA

Description
CAP CER 220PF 200V X7R AXIAL Product overview: SA102C221KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102C221KAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 220PF 200V X7R AXIAL Product overview: SA102C221KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102C221KAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220PF 200V Capacitor
60-SA102C221KAA
220PF 200V Capacitor 60-SA102C221KAA
CAP CER 220PF 200V X7R AXIAL Product overview: SA102C221KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102C221KAA can be used for catalog matching and distributor lookup.

CAP CER 220PF 200V X7R AXIAL Product overview: SA102C221KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102C221KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SA102C221KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102C221KAA-ND
Ceramic Capacitors SA102C221KAA-ND
220pF ±10% 200V Ceramic Capacitor X7R Axial

220pF ±10% 200V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1304011-SA102C221KAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304011-SA102C221KAA
Capacitors - Ceramic Capacitors 1304011-SA102C221KAA
Win Source Part Number: 1304011-SA102C221KAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1304011-SA102C221KAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA102C221KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SA102C221KAA
Capacitors - Ceramic Capacitors SA102C221KAA
CAP CER 220PF 200V X7R AXIAL

CAP CER 220PF 200V X7R AXIAL

Supplier's Site
Capacitor Ceramic 220Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx - 53J7973 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx
53J7973
Capacitor Ceramic 220Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx 53J7973
CAPACITOR CERAMIC 220PF 200V, X7R, 10%, AXIAL; Capacitance:220pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAPACITOR CERAMIC 220PF 200V, X7R, 10%, AXIAL; Capacitance:220pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:25.4mm; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SA102C221KAA SA102C221KAA-ND 1304011-SA102C221KAA SA102C221KAA 53J7973
Product Name 220PF 200V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 220Pf 200V, X7R, 10%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C332K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details