Kyocera Corporation Ceramic Capacitors SA102A750FAA

Description
75pF ±1% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
75pF ±1% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA102A750FAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102A750FAA-ND
Ceramic Capacitors SA102A750FAA-ND
75pF ±1% 200V Ceramic Capacitor C0G, NP0 Axial

75pF ±1% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number SA102A750FAA-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers