6pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial
Win Source Part Number: 1303815-SA102A6R0DAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 6 pF
Tolerance: ±0.5pF
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant
Cap Ceramic 6pF 200V C0G 0.5pF Axial 125°C T/R Product overview: SA102A6R0DAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6pF, 200V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6pF, 200V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A6R0DAA can be used for catalog matching and distributor lookup.
CAP CER 6PF 200V NP0 AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SA102A6R0DAA-ND | 1303815-SA102A6R0DAA | 60-SA102A6R0DAA | SA102A6R0DAA |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 6pF 200V 0.5pF Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 200 volts | 200 volts | 200 volts | 200 volts |