Kyocera Corporation 68PF 200V Capacitor SA102A680JAN

Description
CAP CER 68PF 200V NP0 AXIAL Product overview: SA102A680JAN from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A680JAN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 68PF 200V NP0 AXIAL Product overview: SA102A680JAN from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A680JAN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68PF 200V Capacitor
60-SA102A680JAN
68PF 200V Capacitor 60-SA102A680JAN
CAP CER 68PF 200V NP0 AXIAL Product overview: SA102A680JAN from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A680JAN can be used for catalog matching and distributor lookup.

CAP CER 68PF 200V NP0 AXIAL Product overview: SA102A680JAN from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A680JAN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1304469-SA102A680JAN - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304469-SA102A680JAN
Capacitors - Ceramic Capacitors 1304469-SA102A680JAN
Win Source Part Number: 1304469-SA102A680JAN Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Box (TB) Applications: General Purpose Standard Package: 4,000 Capacitance: 68 pF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1304469-SA102A680JAN
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 68 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-SA102A680JAN 1304469-SA102A680JAN
Product Name 68PF 200V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details