Kyocera Corporation 5.1pF 200V 0.5pF Capacitor SA102A5R1DAR

Description
Cap Ceramic 5.1pF 200V C0G 0.5pF Axial 125°C T/R Product overview: SA102A5R1DAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1pF, 200V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.1pF, 200V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A5R1DAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 5.1pF 200V C0G 0.5pF Axial 125°C T/R Product overview: SA102A5R1DAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1pF, 200V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.1pF, 200V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A5R1DAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.1pF 200V 0.5pF Capacitor
60-SA102A5R1DAR
5.1pF 200V 0.5pF Capacitor 60-SA102A5R1DAR
Cap Ceramic 5.1pF 200V C0G 0.5pF Axial 125°C T/R Product overview: SA102A5R1DAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1pF, 200V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.1pF, 200V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A5R1DAR can be used for catalog matching and distributor lookup.

Cap Ceramic 5.1pF 200V C0G 0.5pF Axial 125°C T/R Product overview: SA102A5R1DAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1pF, 200V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.1pF, 200V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A5R1DAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SA102A5R1DAR - 893454-SA102A5R1DAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SA102A5R1DAR
893454-SA102A5R1DAR
Ceramic Capacitors - SA102A5R1DAR 893454-SA102A5R1DAR
Manufacturer: AVX Corporation Win Source Part Number: 893454-SA102A5R1DAR Series: SpinGuard® SA Operating Temperature Range: -55°C ~ 125°C Features: 5.1 pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0040

Manufacturer: AVX Corporation
Win Source Part Number: 893454-SA102A5R1DAR
Series: SpinGuard® SA
Operating Temperature Range: -55°C ~ 125°C
Features: 5.1 pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial
Package: Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040

Buy Now Datasheet
Ceramic Capacitors - SA102A5R1DAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102A5R1DAR-ND
Ceramic Capacitors SA102A5R1DAR-ND
5.1pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial

5.1pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - SA102A5R1DAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA102A5R1DAR
Ceramic Capacitors SA102A5R1DAR
CAP CER 5.1PF 200V NP0 AXIAL

CAP CER 5.1PF 200V NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SA102A5R1DAR 893454-SA102A5R1DAR SA102A5R1DAR-ND SA102A5R1DAR
Product Name 5.1pF 200V 0.5pF Capacitor Ceramic Capacitors - SA102A5R1DAR Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Packing Method Tape and Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details