AVX Corporation Ceramic Capacitors SA102A470JAR

Description
47pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
47pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5203-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5203-1-ND
Ceramic Capacitors 478-5203-1-ND
47pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

47pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 478-5203-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5203-2-ND
Ceramic Capacitors 478-5203-2-ND
47pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

47pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Singapore, Singapore
47pF 200V Capacitor
60-SA102A470JAR
47pF 200V Capacitor 60-SA102A470JAR
Cap Ceramic 47pF 200V C0G 5% Axial 125°C T/R Product overview: SA102A470JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A470JAR can be used for catalog matching and distributor lookup.

Cap Ceramic 47pF 200V C0G 5% Axial 125°C T/R Product overview: SA102A470JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A470JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1304423-SA102A470JAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304423-SA102A470JAR
Capacitors - Ceramic Capacitors 1304423-SA102A470JAR
Win Source Part Number: 1304423-SA102A470JAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 7,500 Capacitance: 47 pF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX Other Names: SA102A470JAR,478-520 3-2,478-5203-1

Win Source Part Number: 1304423-SA102A470JAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 47 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
Other Names: SA102A470JAR,478-5203-2,478-5203-1

Buy Now Datasheet
Ceramic Capacitors - SA102A470JAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA102A470JAR
Ceramic Capacitors SA102A470JAR
CAP CER 47PF 200V C0G/NP0 AXIAL

CAP CER 47PF 200V C0G/NP0 AXIAL

Supplier's Site Datasheet
Ceramic Capacitor 47Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx - 60R5800 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx
60R5800
Ceramic Capacitor 47Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx 60R5800
CERAMIC CAPACITOR 47PF 200V, C0G, 5%, AXIAL; Capacitance:47pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 200V, C0G, 5%, AXIAL; Capacitance:47pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 47Pf, 200V, Axial; Capacitance Kyocera Avx - 56K3431 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 47Pf, 200V, Axial; Capacitance Kyocera Avx
56K3431
Cap, Mlcc, C0G, 47Pf, 200V, Axial; Capacitance Kyocera Avx 56K3431
CAP, MLCC, C0G, 47PF, 200V, AXIAL; Capacitance:47pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, MLCC, C0G, 47PF, 200V, AXIAL; Capacitance:47pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5203-1-ND 60-SA102A470JAR 1304423-SA102A470JAR SA102A470JAR 60R5800
Product Name Ceramic Capacitors 47pF 200V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 47Pf 200V, C0G, 5%, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104HC1102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers