Cap Ceramic 47pF 200V C0G 5% Axial 125°C Ammo Product overview: SA102A470JAN from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A470JAN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1304489-SA102A470JAN
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 47 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant
47pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
CAP CER 47PF 200V NP0 AXIAL
CAP CER 47PF 200V NP0 AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SA102A470JAN | 1304489-SA102A470JAN | SA102A470JAN-ND | SA102A470JAN | SA102A470JAN |
| Product Name | 47pF 200V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 200 volts | 200 volts | 200 volts | 200 volts | 200 volts |