Kyocera Corporation 1PF 200V Capacitor SA102A1R0CAA

Description
CAP CER 1PF 200V NP0 AXIAL Product overview: SA102A1R0CAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A1R0CAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1PF 200V NP0 AXIAL Product overview: SA102A1R0CAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A1R0CAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1PF 200V Capacitor
60-SA102A1R0CAA
1PF 200V Capacitor 60-SA102A1R0CAA
CAP CER 1PF 200V NP0 AXIAL Product overview: SA102A1R0CAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A1R0CAA can be used for catalog matching and distributor lookup.

CAP CER 1PF 200V NP0 AXIAL Product overview: SA102A1R0CAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A1R0CAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1304186-SA102A1R0CAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304186-SA102A1R0CAA
Capacitors - Ceramic Capacitors 1304186-SA102A1R0CAA
Win Source Part Number: 1304186-SA102A1R0CAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Capacitance: 1 pF Tolerance: ±0.25pF Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1304186-SA102A1R0CAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 1 pF
Tolerance: ±0.25pF
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - SA102A1R0CAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102A1R0CAA-ND
Ceramic Capacitors SA102A1R0CAA-ND
1pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 Axial

1pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Cap,ceramic,1Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 53J7826 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,1Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx
53J7826
Cap,ceramic,1Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx 53J7826
CAP,Ceramic,1pF,200V DC,.25-pF Tol,.25+pf Tol,NP0-TC Code RoHS Compliant: No

CAP,Ceramic,1pF,200VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SA102A1R0CAA 1304186-SA102A1R0CAA SA102A1R0CAA-ND 53J7826
Product Name 1PF 200V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap,ceramic,1Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-6 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M15G101K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers