KYOCERA AVX Components Corporation 18PF 200V Capacitor SA102A180KAR

Description
CAP CER 18PF 200V NP0 AXIAL Product overview: SA102A180KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A180KAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 18PF 200V NP0 AXIAL Product overview: SA102A180KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A180KAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18PF 200V Capacitor
60-SA102A180KAR
18PF 200V Capacitor 60-SA102A180KAR
CAP CER 18PF 200V NP0 AXIAL Product overview: SA102A180KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A180KAR can be used for catalog matching and distributor lookup.

CAP CER 18PF 200V NP0 AXIAL Product overview: SA102A180KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA102A180KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SA102A180KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA102A180KAR-ND
Ceramic Capacitors SA102A180KAR-ND
18pF ±10% 200V Ceramic Capacitor C0G, NP0 Axial

18pF ±10% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1304061-SA102A180KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304061-SA102A180KAR
Capacitors - Ceramic Capacitors 1304061-SA102A180KAR
Win Source Part Number: 1304061-SA102A180KAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Capacitance: 18 pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX

Win Source Part Number: 1304061-SA102A180KAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 18 pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX

Buy Now Datasheet
Capacitor Ceramic 18Pf 200V, C0G, 10%, Axial; Capacitance Kyocera Avx - 65M2020 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 18Pf 200V, C0G, 10%, Axial; Capacitance Kyocera Avx
65M2020
Capacitor Ceramic 18Pf 200V, C0G, 10%, Axial; Capacitance Kyocera Avx 65M2020
CAPACITOR CERAMIC 18PF 200V, C0G, 10%, AXIAL; Capacitance:18pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 18PF 200V, C0G, 10%, AXIAL; Capacitance:18pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Voltage Rating:200V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - SA102A180KAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA102A180KAR
Capacitors - Ceramic Capacitors SA102A180KAR
CAP CER 18PF 200V NP0 AXIAL

CAP CER 18PF 200V NP0 AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SA102A180KAR SA102A180KAR-ND 1304061-SA102A180KAR 65M2020 SA102A180KAR
Product Name 18PF 200V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 18Pf 200V, C0G, 10%, Axial; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX820K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers