15pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
CAP CER 15PF 200V NP0 AXIAL
CAP CER 15PF 200V NP0 AXIAL
CAP CER 15PF 200V NP0 AXIAL
CERAMIC CAPACITOR 15PF 200V, C0G, 5%, AXIAL, FULL REEL; Capacitance:15pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: No
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SA102A150JAA-ND | SA102A150JAA | SA102A150JAA | 66-SA102A150JAA | 53J7849 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | CAP CER 15PF 200V NP0 AXIAL | Ceramic Capacitor 15Pf 200V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | C0G | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |